EN
  • EN
  • DE

SBK201209T-301Y-N

Part No SBK201209T-301Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description 300? 25% 0.3? 300MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960989-SBK201209T-301Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBK201209T-301Y-N CAD Model

Description

The SBK201209T-301Y-N is a multilayer chip inductor manufactured by Chilisin. It's designed for high-frequency applications where small size and high performance are critical. This inductor is commonly used in various electronic circuits for filtering, impedance matching, and tuning.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in RF transceivers.
  • Mobile Communication Devices: Smartphones, tablets, and wireless modules.
  • Wireless LAN: WLAN devices and access points.
  • Bluetooth Modules: Filtering and impedance matching in Bluetooth applications.
  • GPS Devices: Signal conditioning and filtering in GPS receivers.

Features:

  • Small Size: Compact 0805 case size (2.0mm x 1.2mm) for space-constrained applications.
  • High Q Factor: Provides low loss and high efficiency in RF circuits.
  • Tight Tolerance: Offers precise inductance value for accurate circuit performance.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Solderability: Designed for reliable surface mount assembly.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved RF Performance: High Q factor and tight tolerance enhance signal quality and minimize losses.
  • Space Saving: Small size allows for compact circuit designs.
  • Reliable Operation: Stable performance over a wide temperature range.
  • Easy Assembly: Designed for automated surface mount assembly.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The SBK201209T-301Y-N features a shielded construction, minimizing electromagnetic interference (EMI). It is designed to operate over a wide temperature range. The inductor's inductance value is 300nH with a specified tolerance. This part is commonly used in various high-frequency applications because of its small size and high Q factor. It meets industry standards for reliability and performance, ensuring stable and consistent operation in diverse electronic devices.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess