EN
  • EN
  • DE

SBK321611T-121Y-S

Part No SBK321611T-121Y-S
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967333-SBK321611T-121Y-S
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBK321611T-121Y-S CAD Model

Description

The SBK321611T-121Y-S is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and high performance are critical. Chip inductors are widely used in various electronic circuits for filtering, impedance matching, and energy storage.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices for signal filtering and impedance matching.
  • Power Supplies: Integrated into power supplies for filtering and energy storage.
  • High-Frequency Circuits: Utilized in high-frequency circuits for impedance matching and signal conditioning.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, audio equipment, and digital cameras.

Features

  • Small Size: Offers a compact footprint, allowing for miniaturization of electronic devices.
  • High Self-Resonant Frequency (SRF): Provides excellent performance at high frequencies.
  • High Q Factor: Offers low losses and high efficiency.
  • Multilayer Construction: Provides high inductance values in a small package.
  • Lead-Free Termination: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Miniaturization: Enables the design of compact electronic devices.
  • Improved Performance: Provides excellent performance in high-frequency circuits.
  • High Efficiency: Minimizes losses, improving the efficiency of electronic circuits.
  • Reliable Operation: Provides stable and reliable performance over a wide range of operating conditions.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The SBK321611T-121Y-S has an inductance value of 120 nH. It features a tolerance. The inductor is designed for a specified operating frequency range. Its multilayer construction provides excellent mechanical stability and allows for reliable solder joints. The component is lead-free and RoHS compliant.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess