EN
  • EN
  • DE

SCD0502T-2R2M-N

Part No SCD0502T-2R2M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836862-SCD0502T-2R2M-N
Ultra Librarian 3D Model Ultra Librarian SCD0502T-2R2M-N CAD Model

Description

The SCD0502T-2R2M-N is a shielded power inductor manufactured by Chilisin. This inductor has an inductance value of 2.2µH (microhenries). The 'SCD' prefix indicates that it is a shielded chip inductor, designed to minimize electromagnetic interference (EMI). These inductors are frequently used in DC-DC converters, power supplies, and other power management circuits, especially where space is limited and EMI suppression is crucial.

Applications:

  • DC-DC Converters: Used as an energy storage element in buck, boost, and buck-boost DC-DC converters.
  • Power Supplies: Implemented in power supply circuits to filter noise and regulate voltage levels.
  • Portable Devices: Employed in smartphones, tablets, laptops, and other portable electronics for power management.
  • LED Lighting: Utilized in LED driver circuits for efficient and stable power delivery.

Features:

  • Shielded Construction: Designed with a shielded structure to minimize EMI and ensure stable performance in sensitive environments.
  • Compact Size: Offers a small footprint, making it suitable for space-constrained applications.
  • High Current Capability: Capable of handling relatively high currents without significant performance degradation.
  • Low DC Resistance (DCR): Features a low DCR, reducing power losses and improving overall efficiency.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits:

  • EMI Reduction: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards and preventing interference with other components.
  • High Efficiency: Low DCR minimizes power dissipation, leading to improved energy efficiency and reduced heat generation.
  • Space Saving: Small size allows for integration into compact electronic devices.
  • Reliable Performance: Designed for stable and reliable operation in a variety of operating conditions.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details: The '0502' in the part number likely refers to the dimensions of the inductor in millimeters or inches. Important parameters to consider include the saturation current, rated current, and DC resistance, which can be found in the product datasheet. The 'N' suffix might indicate specific packaging or termination details. It's crucial to consult the datasheet for detailed specifications, including inductance tolerance, operating temperature range, and self-resonant frequency (SRF), to ensure proper application.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess