EN
  • EN
  • DE

SLF1275T-151M-N

Part No SLF1275T-151M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093577-SLF1275T-151M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF1275T-151M-N CAD Model

Description

The SLF1275T-151M-N is a shielded power inductor manufactured by Chilisin. It's designed for use in a wide range of power applications where efficiency and EMI suppression are crucial. Its construction provides effective shielding, reducing electromagnetic interference and ensuring stable operation in sensitive environments. The component is designed for surface mount assembly.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Noise filtering
  • LED drivers

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Compact size
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI improves system reliability and reduces noise
  • Efficient power conversion due to low DCR minimizes power losses
  • Space-saving design enables use in compact devices
  • Stable performance over a wide temperature range ensures consistent operation
  • Durable construction provides long-term reliability

Additional Details

The SLF1275T-151M-N features an inductance of 150μH and is designed to handle high currents. The low DC resistance minimizes power loss during operation. The 'N' suffix typically denotes a specific packaging or termination style. Datasheet should be reviewed for the exact DCR, Isat, and Irms values.

Electrical Specifications:

  • Inductance: 150 μH
  • Tolerance: ±20%
  • DCR (DC Resistance): consult datasheet for precise value.
  • Isat (Saturation Current): Consult datasheet for specific value.
  • Irms (Rated Current): Consult datasheet for specific value

Mechanical Specifications:

  • Size: 12.5 x 12.5 x 7.5 mm (LxWxH)
  • Termination: Surface Mount

Material Composition: Ferrite Core, Enamelled Copper Wire

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess