EN
  • EN
  • DE

SQC322517HP-4R7T-N

Part No SQC322517HP-4R7T-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095795-SQC322517HP-4R7T-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322517HP-4R7T-N CAD Model

Description

The SQC322517HP-4R7T-N is a high-performance power inductor manufactured by Chilisin Electronics. This inductor is designed for use in a wide range of power supply applications, offering excellent efficiency and stability.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power amplifiers: Employed in RF power amplifiers for impedance matching and filtering.
  • LED lighting: Essential in LED drivers for efficient power delivery.
  • Portable devices: Found in smartphones, tablets, and laptops for power management.
  • Automotive electronics: Used in various automotive applications such as engine control units (ECUs) and infotainment systems.

Features

  • High current handling capability: Designed to withstand high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power loss, enhancing overall efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: Enables integration into small form factor devices.
  • High saturation current: Ensures stable performance under high current conditions.
  • Operating temperature range: Wide operating temperature range suitable for various environments.

Benefits

  • Improved efficiency: Low DCR minimizes power loss, leading to higher energy efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system reliability.
  • Stable performance: High saturation current ensures stable performance even under high load conditions.
  • Compact design: Allows for use in space-constrained applications.
  • Reliable operation: Designed for long-term reliability in demanding environments.

Additional Details

The SQC322517HP-4R7T-N inductor has an inductance value of 4.7µH (microhenries) with a tolerance typically around ±20%. It is constructed with a ferrite core material, providing excellent magnetic properties. The component is surface mountable, facilitating automated assembly processes. The physical dimensions are approximately 3.2mm x 2.5mm x 1.7mm, which is a relatively small footprint for its performance capabilities.

This inductor also offers a high self-resonant frequency (SRF), which enhances its performance in high-frequency applications. The rated current is designed to be robust, ensuring that it can handle the demands of modern electronic circuits. It is also compliant with RoHS (Restriction of Hazardous Substances) standards, making it environmentally friendly.

Overall, the Chilisin SQC322517HP-4R7T-N is a versatile and reliable power inductor suitable for a broad spectrum of power management applications where efficiency, stability, and small size are critical.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess