EN
  • EN
  • DE

SY8008DAAC

Part No SY8008DAAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350529-SY8008DAAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8008DAAC CAD Model

Description

The SY8008DAAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. Designed for use in portable devices, it converts higher input voltages to lower, regulated output voltages with minimal energy loss. This makes it an excellent choice for battery-powered applications.

Applications:

  • Portable Electronics: Powering smartphones, tablets, and portable media players.
  • Wearable Technology: Efficient power management for smartwatches, fitness trackers, and other wearables.
  • Power Banks: Providing stable and regulated voltage for charging portable devices.
  • IoT Devices: Regulating power for sensors, communication modules, and other IoT components.
  • Embedded Systems: Powering various subsystems within embedded applications.

Features:

  • High Efficiency: Utilizes synchronous rectification to minimize power loss and maximize battery life.
  • Wide Input Voltage Range: Operates efficiently across a range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: Allows for tailoring the output voltage to specific application requirements.
  • Integrated MOSFETs: Simplifies design and reduces the external component count.
  • Over-Current Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending the operational life of battery-powered devices.
  • Simplified Design: Integrated features minimize design complexity and component count.
  • Compact Solution: Small package size allows for easy integration into space-constrained applications.
  • Reliable Performance: Robust protection features ensure stable and dependable operation.
  • Versatile Application: Wide input voltage range and adjustable output voltage provide flexibility in diverse applications.

Additional Details:

The SY8008DAAC uses a current-mode control architecture to deliver a fast transient response and stable operation. It also includes a power-saving mode to improve efficiency under light load conditions. This device is typically available in a small QFN package. Key specifications include an input voltage range of typically 2.5V to 5.5V, an adjustable output voltage range typically from 0.6V to Vin, and a maximum output current capability typically up to 2A. For complete electrical characteristics, application circuit examples, and recommended PCB layout guidelines, refer to the Silergy Corp. datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess