EN
  • EN
  • DE

SQV453226T-180K-N

Part No SQV453226T-180K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095833-SQV453226T-180K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-180K-N CAD Model

Description

The SQV453226T-180K-N is a power inductor from Chilisin, designed for use in a variety of power management applications.

Applications:

  • DC-DC Converters: Suitable for buck, boost, and buck-boost converters.
  • Power Supplies: Used in switching power supplies, point-of-load (POL) regulators, and other power conversion circuits.
  • Filtering Circuits: Designed for noise filtering in power lines and signal conditioning circuits.
  • Voltage Regulators: Employed in various voltage regulation circuits to provide stable voltage output.
  • Portable Electronics: Used in smartphones, tablets, laptops, and other portable electronic devices.

Features:

  • High Current Handling: Capable of handling substantial current levels without saturation.
  • Low DCR (DC Resistance): Minimizes power loss and increases efficiency.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • Reliable Performance: Designed for consistent and long-lasting performance.
  • Wide Operating Temperature Range: Suitable for a variety of operating environments.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring better signal integrity.
  • Stable Inductance: Provides consistent inductance values under varying operating conditions.
  • Space Optimization: Small size allows for integration into compact electronic designs.
  • Long Lifespan: Constructed from high-quality materials for long-term reliability.

Additional Details:

The SQV453226T-180K-N inductor features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 18μH with a tolerance of ±10%. Specific saturation current and rated current can be found in the product datasheet available from Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is also RoHS compliant. This component is well-suited for applications requiring a compact and efficient power inductor with good EMI characteristics.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess