EN
  • EN
  • DE

SQV453226T-8R2M-N

Part No SQV453226T-8R2M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095809-SQV453226T-8R2M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-8R2M-N CAD Model

Description

The SQV453226T-8R2M-N is a power inductor manufactured by Chilisin. It's designed for power management applications, featuring a compact size and shielded construction.

Applications:

  • DC-DC Converters: Ideal for buck, boost, and buck-boost converters.
  • Power Supplies: Used in switching power supplies and POL (Point-of-Load) regulators.
  • Filtering Circuits: Employed for noise suppression in power lines.
  • Voltage Regulators: Provides stable voltage output in various voltage regulation circuits.
  • Portable Devices: Used in smartphones, tablets, laptops, and other portable electronics for power management.

Features:

  • High Current Capacity: Designed to handle high current levels without significant performance degradation.
  • Low DCR (DC Resistance): Minimizes power loss, enhancing efficiency.
  • Small Footprint: Compact size is suitable for space-constrained PCBs.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • Reliable Performance: Constructed for consistent performance and longevity.
  • Operating Temperature Range: Broad operating temperature range suitable for diverse environments.

Benefits:

  • Increased Efficiency: Low DC resistance minimizes power dissipation, leading to improved efficiency.
  • EMI Reduction: Shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  • Stable Inductance: Provides consistent inductance values under various operating conditions.
  • Space Optimization: Small form factor enables compact designs.
  • Extended Lifespan: Built with high-quality materials for long-term reliability.

Additional Details:

The SQV453226T-8R2M-N features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 8.2μH with a tolerance of ±20%. The saturation current and rated current values are typically found in the product datasheet provided by Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is also RoHS compliant. This inductor is well-suited for a variety of power management applications where size, efficiency, and EMI performance are crucial.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess