EN
  • EN
  • DE

SSL1306T-330M-N

Part No SSL1306T-330M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Inductor Power Unshielded Wirewound 33uH 20% 100KHz 3A 0.066Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1096232-SSL1306T-330M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL1306T-330M-N CAD Model

Description

The SSL1306T-330M-N is a surface mount power inductor manufactured by Chilisin. It is specifically designed for applications requiring a higher inductance value compared to smaller sized inductors, while still maintaining a compact form factor suitable for surface mount technology. This inductor excels in power supply and DC-DC converter circuits where efficient energy storage and low EMI are critical.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Notebook computers
  • Portable devices
  • Voltage Regulators

Features:

  • Surface mount design
  • Compact form factor (1306 size)
  • High current handling capability
  • Shielded construction for low EMI
  • RoHS compliant

Benefits:

  • Efficient energy storage in power applications
  • Reduces electromagnetic interference (EMI)
  • Saves board space due to its compact size
  • Easy to assemble using standard SMT processes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SSL1306T-330M-N has an inductance value of 33μH (330 indicating 33 x 10^0). Its saturation current and DC resistance are key parameters that can be found in the Chilisin datasheet. The operating temperature range and storage temperature range are important specifications for ensuring reliable performance under various environmental conditions. The shielded construction is designed to minimize electromagnetic interference, which is crucial in sensitive electronic devices. This inductor is designed to withstand reflow soldering temperatures typically used in SMT assembly. The 'N' at the end of the part number likely refers to packaging or specific electrical characteristics detailed in the datasheet. The 1306 size refers to the physical dimensions of the component.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess