EN
  • EN
  • DE

UPB160808T-300Y-N

Part No UPB160808T-300Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Description UPB160808T 30R 4500MA 0, 015R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974736-UPB160808T-300Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB160808T-300Y-N CAD Model

Description

The UPB160808T-300Y-N is a wire-wound inductor manufactured by Chilisin. It is designed for various high-frequency applications where a small size and high performance are required. This inductor is part of Chilisin's UPB series, known for its robust construction and reliable performance.

Applications:

  • RF Circuits: Commonly used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other mobile devices for signal processing and conditioning.
  • Wireless Communication Systems: Suitable for wireless routers, access points, and other wireless communication equipment.
  • GPS Modules: Used in GPS receivers for signal filtering and impedance matching.
  • Bluetooth Devices: Integrated into Bluetooth modules for efficient signal transmission and reception.

Features:

  • Compact Size: The 1608 package (1.6mm x 0.8mm) allows for high-density mounting on PCBs.
  • High Q Value: Offers a high Q factor, ensuring low energy loss and efficient performance in high-frequency applications.
  • Tight Tolerance: Features a tight inductance tolerance, providing consistent performance across different units.
  • Wire-Wound Construction: Utilizes a wire-wound construction, resulting in high inductance values and excellent stability.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Signal Integrity: The high Q value ensures minimal signal loss, leading to improved signal integrity in RF circuits.
  • Enhanced Circuit Performance: The tight inductance tolerance contributes to stable and predictable circuit behavior.
  • Space Saving: The small footprint allows for compact designs, making it suitable for space-constrained applications.
  • Reliable Operation: The robust wire-wound construction ensures reliable performance under various operating conditions.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Technical Specifications:

The UPB160808T-300Y-N has an inductance value of 30nH. It also features a self-resonant frequency (SRF) designed for optimal performance in its intended applications. Further specifications such as DC resistance (DCR) and rated current should be verified from the manufacturer's datasheet to ensure suitability for the specific application.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,410+ $0.0049 $100.0090
31,915+ $0.0047 $150.0005
43,480+ $0.0046 $200.0080
56,820+ $0.0044 $250.0080
75,000+ $0.0040 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess