EN
  • EN
  • DE

RBAQ16TTEB103JH

Part No RBAQ16TTEB103JH
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description integrated passive components, RBA-Q16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Height 1.8 mm
Max Voltage Rating (DC) 100 V
Number of Pins 16
Resistance 10 kΩ
RoHS Non-Compliant
Temperature Coefficient 10 ppm/°C
Tolerance 5 %
Win Source Part Number 983061-RBAQ16TTEB103JH
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBAQ16TTEB103JH CAD Model

Description

The RBAQ16TTEB103JH is a thick film resistor array manufactured by KOA Speer. It consists of multiple resistor elements within a single package, offering a compact and efficient solution for applications requiring multiple resistors with similar values. These resistor arrays are designed for surface mount technology (SMT) and are commonly used in various electronic circuits to save board space and simplify assembly.

Applications

  • Voltage dividers
  • Current limiting resistors
  • Pull-up/pull-down resistors
  • Signal termination
  • Filter circuits
  • Digital circuits requiring multiple matched resistors

Features

  • Multiple resistors in a single package: Saves board space and reduces component count.
  • Thick film construction: Provides stable and reliable performance.
  • Surface mount technology (SMT): Compatible with automated assembly processes.
  • Compact size: Allows for high-density circuit designs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Reduced board space: Minimizes the size of electronic circuits.
  • Simplified assembly: Fewer components to place and solder.
  • Improved reliability: Integrated design reduces the number of solder joints.
  • Cost savings: Lower component count and assembly costs.
  • Enhanced performance: Consistent resistor values within the array.

Technical Specifications:

  • Resistance Value: 10 kΩ (103 indicates 10 x 10^3 ohms)
  • Tolerance: ±5% (indicated by 'J')
  • Power Rating: Typically 0.063W per resistor (check datasheet for specific power rating)
  • Temperature Coefficient: Typically ±200 ppm/°C (check datasheet for specific value)
  • Package Size: 1608 (0603 inch)
  • Number of Resistors: 4 (This is based on typical construction for this type of part, confirm with datasheet)

The RBAQ16TTEB103JH resistor array provides a convenient and cost-effective solution for implementing multiple resistors in electronic circuits. Its compact size and SMT compatibility make it ideal for high-density applications where board space is limited. Always consult the official datasheet for detailed specifications, performance characteristics, and application guidelines to ensure proper usage.

You May Also Be Interested in

Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess