EN
  • EN
  • DE

CRSS038N08N

Part No CRSS038N08N
Manufacturer China Resources Microelectronics Limited
Catalog Transistors – FETs, MOSFETs – Single
Description N-Channel 85V 120A 208W Surface Mount TO-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-263
Drain to Source Voltage 85V
Output Capacitance(Coss) 1.48nF
Current - Continuous Drain(Id) 120A
Gate Threshold Voltage (Vgs(th)) 4V
Pd - Power Dissipation 208W
Reverse Transfer Capacitance (Crss@Vds) 35pF
RDS(on) 3.8mΩ@10V
Number 1 N-channel
Input Capacitance(Ciss) 6.05nF
Gate Charge(Qg) 74nC@10V
Type N-Channel
Ultra Librarian 3D Model Ultra Librarian CRSS038N08N CAD Model

Description

ON Semiconductor's Product 02037-593 is a state-of-the-art electronic component designed for high performance and reliability in a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Efficiency: The 02037-593 is designed to maximize energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Durability: Built with robust materials, this product can withstand harsh environmental conditions, ensuring long-term reliability and performance.
  • Compact Design: Its compact footprint allows for integration into space-constrained designs, making it ideal for portable and miniaturized electronic systems.
  • Thermal Management: Excellent thermal properties ensure that the device operates within safe temperature ranges, even under high-load conditions.

Applications

The versatility of the 02037-593 makes it suitable for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The 02037-593 boasts technical specifications that ensure optimal performance in demanding scenarios:

  • Operating Temperature Range: Specified by manufacturer
  • Package/Case: Provided in a user-friendly package for easy integration
  • Mounting Type: Options for surface mount or through-hole mounting
  • RoHS Compliant: Meets environmental standards for hazardous substance regulation

Quality and Support

ON Semiconductor is known for its high-quality products, and the 02037-593 is no exception. Customers can expect comprehensive technical support and a robust warranty for this product. The company's dedication to quality assurance means that each component is rigorously tested to ensure it meets stringent performance criteria before it reaches the market.

For detailed information on pricing, availability, and ordering, interested parties are encouraged to contact ON Semiconductor's sales team or authorized distributors.

You May Also Be Interested in

Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195
Infineon Technologies
OPTIMOS 6 POWER-TRANSISTOR,120V
Lowest to $16.1181
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Nexperia USA Inc.
BUK4D72-30X
Lowest to $5.8209
Infineon Technologies
MOSFET_(20V 40V)
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,899 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess