The CEP6036 is an N-Channel enhancement mode power MOSFET. These MOSFETs are designed for various high-efficiency power switching applications. Key characteristics include a low on-resistance and fast switching speeds, making them suitable for applications such as DC-DC converters, power management, and motor control.
Applications
- DC-DC converters
- Power management systems
- Motor control circuits
- LED lighting
- Switching regulators
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Ruggedness
- Lead-Free and RoHS Compliant
Benefits
- Improved energy efficiency
- Reduced power losses and heat generation
- Enhanced system performance due to rapid switching
- High reliability and robustness
- Environmentally friendly due to compliance with environmental standards
Detailed Specs
Typical specifications for the CEP6036 include:
- Drain-Source Voltage (VDS): Typically 60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Up to 10A (depending on the specific datasheet)
- On-Resistance (RDS(on)): Typically less than 0.05 ohms
- Operating Temperature Range: -55°C to +175°C
- Package Type: TO-252 or equivalent
Note: Always refer to the manufacturer's datasheet for precise technical specifications and application guidelines.