EN
  • EN
  • DE

TRG1515-A-11E03VI

Part No TRG1515-A-11E03VI
Manufacturer Cincon Electronics Co. LTD
Catalog AC AC Wall Adapters
Description Ac/dc Wall Mount Adapter 15V 15W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141085-TRG1515-A-11E03VI
Categories AC AC Wall Adapters
Manufacturer Cincon Electronics Co. LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRG1515-A-11E03VI CAD Model

Description

The TRG1515-A-11E03VI is a 15W DC-DC converter manufactured by Cincon Electronics Co. LTD. It is designed for a wide range of applications requiring isolated power conversion. This module provides a regulated output voltage from a DC input, ensuring a stable and reliable power supply for sensitive electronic components.

Applications

  • Industrial Automation: Powering sensors, actuators, and control systems.
  • Telecommunications: Supplying power to network devices and communication equipment.
  • Transportation: Integration into vehicle-mounted electronics and railway systems.
  • Medical Equipment: Providing isolated power for patient monitoring and diagnostic devices.
  • Renewable Energy Systems: Supplying power to control circuits within solar inverters and wind turbine controllers.

Features

  • 15W Output Power: Delivers sufficient power for various electronic loads.
  • Wide Input Voltage Range: Accommodates variations in input voltage, enhancing system reliability.
  • High Isolation Voltage: Provides electrical isolation between input and output, protecting sensitive circuits and ensuring safety.
  • Regulated Output Voltage: Maintains a stable output voltage under varying load conditions.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, preventing damage.
  • Over-Current Protection (OCP): Limits output current to prevent overloading and potential component failure.
  • Short-Circuit Protection (SCP): Safeguards the converter and the load from short-circuit conditions.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Operating Temperature Range: Suitable for use in a wide range of environmental conditions.

Benefits

  • Reliable Power Conversion: Ensures a stable and consistent power supply for critical electronic components.
  • Enhanced System Safety: Provides electrical isolation and protection against voltage and current surges.
  • Improved System Performance: Regulated output voltage maintains optimal operating conditions for connected devices.
  • Simplified System Design: Compact size and wide input voltage range facilitate easy integration.
  • Reduced Maintenance Costs: Robust protection features minimize the risk of component failure and downtime.
  • Increased Energy Efficiency: High efficiency reduces power consumption and heat generation.

Additional Details

The TRG1515-A-11E03VI typically comes in a compact, industry-standard package. Its high isolation voltage meets stringent safety requirements for various applications. The converter is designed to operate within a wide temperature range, making it suitable for harsh environments. It is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 2.5A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 830MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 2.4A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 200MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 500MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 450MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 16VAC 1.25A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess