EN
  • EN
  • DE

BPD2F

Part No BPD2F
Manufacturer Hammond Manufacturing
Catalog AC AC Wall Adapters
Description AC/AC WALL MNT ADPT 16VAC 1.25A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 16VAC
Current - Output (Max) 1.25A
Power (Watts) 20 W
Applications ITE (Commercial)
Output Connector Screw Terminal
Size / Dimension 2.13" L x 2.44" W x 2.75" H (54.1mm x 62.0mm x 70.0mm)
Approval Agency CSA, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546147-BPD2F
Ultra Librarian 3D Model Ultra Librarian BPD2F CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 2.4A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 3.33A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 1.67A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 12VAC 2A
Need more? Email Us
Tamura
AC/AC WALL MOUNT ADAPTER 20V 12W / UL/CSA AC Power Supply
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 18VAC 2.22A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 16VAC 2.5A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 24VAC 1A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 400MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess