EN
  • EN
  • DE

WM8750CLSEFL

Part No WM8750CLSEFL
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC STEREO CODEC FOR PORTABLE AUD / Stereo Audio Interface 24 b 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Cirrus Logic Inc.
Package Tube
Product Status Obsolete
Type Stereo Audio
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 98
Voltage - Supply, Analog 1.8V ~ 3.6V
Voltage - Supply, Digital 1.42V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349158-WM8750CLSEFL
Ultra Librarian 3D Model Ultra Librarian WM8750CLSEFL CAD Model

Description

The WM8750CLSEFL is an electronic component manufactured by Cirrus Logic Inc.

  • Status: obsolete
  • Type: stereo audio
  • Data Interface: -
  • Voltage - Supply, Analog: 1.8V ~ 3.6V
  • Voltage - Supply, Digital: 1.42V ~ 3.6V
  • Resolution (Bits): 24 b
  • Number of ADCs / DACs: 2
  • RoHS: compliant
  • S/N Ratio, ADCs / DACs (db) (Typ): 95 / 98
  • Dynamic Range, ADCs / DACs (db) (Typ): -

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess