EN
  • EN
  • DE

CS5341DZZ

Part No CS5341DZZ
Manufacturer Cirrus Logic Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+Rohs
Reference case TSSOP16
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
Win Source Part Number 745232-CS5341DZZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5341DZZ CAD Model

Description

The CS5341DZZ is a high-performance analog-to-digital converter (ADC) manufactured by Cirrus Logic Inc. It is designed for professional audio applications requiring high-quality audio capture. This ADC features a multi-bit Delta-Sigma architecture, which provides high resolution and low distortion. It is commonly used in audio interfaces, mixing consoles, and recording equipment.

Applications

  • Audio Interfaces: Used in professional audio interfaces for high-quality audio recording.
  • Mixing Consoles: Provides analog-to-digital conversion for mixing console inputs.
  • Recording Equipment: Used in recording studios for capturing audio signals.
  • Microphone Preamplifiers: Integrated into microphone preamplifiers for high-fidelity audio capture.
  • Broadcast Equipment: Used in broadcast studios for audio signal digitization.

Features

  • High-Resolution ADC: Provides high-resolution analog-to-digital conversion.
  • Low Distortion: Features low total harmonic distortion (THD) for accurate audio capture.
  • Multi-Bit Delta-Sigma Architecture: Uses a multi-bit Delta-Sigma architecture for high performance.
  • Differential Inputs: Supports differential analog inputs for noise reduction.
  • Digital Audio Interface: Provides a digital audio interface for easy integration with digital audio systems.

Benefits

  • Superior Audio Quality: Delivers high-fidelity audio capture for professional audio applications.
  • Accurate Signal Conversion: Provides accurate conversion of analog signals to digital data.
  • Low Noise and Distortion: Minimizes noise and distortion for clean audio recordings.
  • Easy Integration: Digital audio interface simplifies integration with digital audio systems.
  • Reliable Performance: Designed for long-term stability and reliable operation.

Additional Details

The CS5341DZZ typically supports various sampling rates and audio formats. It is available in a surface-mount package for easy integration into printed circuit boards. The specific electrical characteristics, such as signal-to-noise ratio (SNR) and total harmonic distortion (THD), are detailed in the manufacturer's datasheet. Proper decoupling and grounding techniques are recommended to ensure optimal audio performance and minimize noise. Refer to the datasheet for specific application guidelines and pin configurations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess