EN
  • EN
  • DE

CS5521-AP

Part No CS5521-AP
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 2-CHANNEL ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 617
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580715-CS5521-AP
Ultra Librarian 3D Model Ultra Librarian CS5521-AP CAD Model

Description

The 580715-CS5521-AP is a high-performance Analog to Digital Converter (ADC) integrated circuit designed for data acquisition applications.

  • Resolution: 16-bit
  • Sampling Rate: 617 samples per second
  • Configuration: Multiplexer (MUX) and sample-and-hold (S/H)
  • Input Channels: Four differential
  • Analog Supply Voltage: 4.75V to 5.25V
  • Digital Supply Voltage: 2.7V to 5.25V
  • Architecture: Sigma-Delta
  • Data Interface: Serial Peripheral Interface (SPI)
  • Package: Through-hole 20-DIP
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Product Status: Active
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3153 $58.4683
27+ $4.3613 $117.7551
42+ $4.2250 $177.4500
57+ $4.0887 $233.0559
74+ $3.9524 $292.4776
98+ $3.5435 $347.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess