EN
  • EN
  • DE

CS6422-CSZ

Part No CS6422-CSZ
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description Speech Network Standard 12dB 20-Pin SOIC / IC SPEAKERPHONE ENHANCED 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Communication Systems
Number of Channels 2
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications Full-Duplex
Case / Package 20-SOIC
Win Source Part Number 139699-CS6422-CSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CS6422
Introduction Date March 24, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS6422-CSZ CAD Model

Description

CS6422-CSZ Detailed Description

The CS6422-CSZ is a cutting-edge electronic component tailored to enhance performance in sophisticated electronic systems. This part is known for its precision and unmatched functionality across multiple domains.

Applications

  • Industrial control systems
  • Medical devices
  • IoT devices
  • Aerospace applications

Features and Benefits

  • Precision Engineering: Provides accurate and consistent performance in critical applications.
  • Energy-Efficient: This component is designed to optimize power usage, reducing operational costs.
  • Robust Build: Built to last, providing reliable service life in demanding environments.
  • Wide Compatibility: Compatible with a variety of configurations and setups, enhancing its versatility.

The CS6422-CSZ is the ideal choice for those seeking reliability and performance in a compact package.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess