EN
  • EN
  • DE

CS8406-DSZ

Part No CS8406-DSZ
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC AUDIO TRANSMITTER 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Cirrus Logic Inc.
Package Tube
Product Status Obsolete
Function Audio Transmitter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2C, SPI
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 8kHz ~ 192kHz
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CS8406
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580794-CS8406-DSZ
Ultra Librarian 3D Model Ultra Librarian CS8406-DSZ CAD Model

Description

The CS8406-DSZ is an audio transmitter integrated circuit designed for digital audio interfacing applications.

  • Audio Frequencies: 8kHz to 192kHz
  • Interface: I2C and SPI
  • Voltage Supply: 3.3V to 5V
  • Mounting: Surface Mount
  • Package: 28-SOIC (0.295", 7.50mm width)
  • Package Quantity: 27 pieces
  • Package Type: Tube
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess