EN
  • EN
  • DE

CS8416-DZZR

Part No CS8416-DZZR
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC AUDIO RECEIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Receiver 8 Channel 28-TSSOP
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name CS8416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 598-CS8416K-DZZRTR-ND, 598-CS8416-DZZRTR, 598-CS8416K-DZZRTR, CS8416-DZZR-ND, CS8416K-DZZR, CS8416-DZZR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916105-CS8416-DZZR
Ultra Librarian 3D Model Ultra Librarian CS8416-DZZR CAD Model

Description

This electronic component is a product of Cirrus Logic Inc.

  • Win Source Part Number: 916105-CS8416-DZZR
  • Family: CS8416 family
  • Recommendation: not for new designs
  • Market Status: high popularity
  • Supply and Demand Status: balanced
  • Package: 28-TSSOP
  • Mounting: surface mount
  • Type: audio receiver
  • Channels: 8 channels
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5052 $58.0208
10+ $11.9017 $119.0170
16+ $11.5298 $184.4768
21+ $11.1579 $234.3159
27+ $10.7860 $291.2220
36+ $9.6701 $348.1236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess