The WM8310GEB is a highly integrated power management IC (PMIC) from Cirrus Logic, designed for portable applications. It provides a comprehensive power solution by integrating multiple voltage regulators, power switches, and control logic into a single chip, optimizing space and reducing the bill of materials. The WM8310GEB is specifically tailored for applications requiring efficient power management, such as smartphones, tablets, and other battery-powered devices.
Applications
- Smartphones
- Tablets
- Portable media players
- Handheld gaming consoles
- Other battery-powered devices
Features
- Multiple Voltage Regulators: Integrates several DC-DC converters and LDOs to supply power to different system components.
- Power Sequencing: Programmable power-up and power-down sequencing ensures reliable system operation.
- Battery Management: Includes battery charging and fuel gauging capabilities for optimal battery performance.
- I2C Interface: Allows for easy control and monitoring of the PMIC via a standard I2C serial interface.
- Low Power Consumption: Optimized for low quiescent current to maximize battery life.
- Compact Package: Available in a small form factor package for space-constrained applications.
- Thermal Management: Built-in thermal protection features to prevent overheating.
Benefits
- Reduced BOM Cost: Integration of multiple power management functions reduces the number of discrete components required.
- Improved Battery Life: Efficient power conversion and low quiescent current extend battery life.
- Simplified System Design: Integrated solution simplifies power system design and reduces time-to-market.
- Enhanced System Reliability: Programmable power sequencing and thermal protection improve system reliability.
- Space Savings: Compact package enables smaller and more portable product designs.
Additional Details
The WM8310GEB typically includes a combination of buck converters, boost converters, and LDO regulators to provide the necessary voltage rails for various system components like the processor, memory, display, and peripherals. The I2C interface allows for dynamic voltage scaling and adaptive power management, optimizing power consumption based on the system's workload. Furthermore, the integrated battery management features provide accurate battery charging and fuel gauging, ensuring optimal battery performance and longevity. The thermal protection features prevent damage to the IC and surrounding components in high-temperature conditions.
The specific technical specifications, such as the number of regulators, voltage ranges, and current capabilities, vary depending on the specific configuration. Designers should refer to the WM8310GEB datasheet for detailed information.