The WM8725GED is a stereo DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is commonly used in applications requiring high-quality audio playback, such as portable media players, set-top boxes, and audio interfaces. The WM8725GED provides a good balance of performance, power consumption, and cost, making it a popular choice for various audio applications.
Applications:
- Portable Media Players
- Set-Top Boxes
- Audio Interfaces
- Consumer Audio Equipment
- Automotive Audio Systems
- Gaming Consoles
Features:
- Good SNR: Offers a signal-to-noise ratio (SNR) of up to 98dB, ensuring clear audio reproduction.
- Low THD+N: Features a low total harmonic distortion plus noise (THD+N) performance, contributing to accurate audio output.
- Sampling Rate Support: Supports sampling rates up to 48kHz.
- Digital Volume Control: Includes a digital volume control for precise audio level adjustment.
- Low Power Consumption: Designed for low power operation, making it suitable for portable applications.
- Flexible Digital Interface: Supports I2S digital audio interface.
Benefits:
- High-Quality Audio: Delivers clear and accurate audio reproduction.
- Versatile Applications: Suitable for a range of audio applications, from portable devices to consumer electronics.
- Precise Volume Control: Digital volume control allows for fine-grained audio level adjustments.
- Energy Efficient: Low power consumption extends battery life in portable devices.
Additional Details:
The WM8725GED typically operates from a 3.3V power supply and is available in a compact package for easy integration. Proper power supply decoupling is recommended for optimal performance. The specific THD+N values and other detailed specifications can be found in the product datasheet.