EN
  • EN
  • DE

WM8766GEDS/V

Part No WM8766GEDS/V
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT 6CH 192KHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 139420-WM8766GEDS/V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8766GEDS/V CAD Model

Description

The WM8766GEDS/V is a high-performance stereo audio DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is specifically engineered for applications requiring high-fidelity audio reproduction and low power consumption. This DAC supports a wide range of audio formats and sampling rates, making it suitable for various consumer and professional audio devices.

Applications:

  • Portable audio players
  • Home audio systems
  • Sound cards
  • USB audio interfaces
  • Automotive audio systems

Features:

  • Stereo DAC with high performance
  • Supports sampling rates up to 192kHz
  • Low power consumption for portable applications
  • Advanced multi-bit delta-sigma modulator for high dynamic range
  • Integrated digital interpolation filter for improved audio quality
  • Hardware volume control for precise level adjustment
  • I2S interface for digital audio input
  • Flexible clocking options to accommodate various system designs
  • Single-ended analog outputs

Benefits:

  • Exceptional Audio Fidelity: Delivers clear, detailed, and accurate audio reproduction.
  • Extended Battery Life: Low power consumption is ideal for portable devices, maximizing playback time.
  • Broad Compatibility: Supports a wide range of audio formats and sampling rates, ensuring compatibility with diverse audio sources.
  • Simplified System Integration: Integrated features minimize the need for external components, streamlining the design process.
  • Precise Level Control: Hardware volume control enables accurate and repeatable level adjustments.

The WM8766GEDS/V utilizes an advanced multi-bit delta-sigma modulator architecture, which results in a high dynamic range and low total harmonic distortion plus noise (THD+N). The integrated digital interpolation filter further enhances audio quality by reducing unwanted artifacts. This DAC is capable of processing high-resolution audio formats, ensuring compatibility with modern audio sources. The flexible clocking options provide designers with the ability to easily integrate the WM8766GEDS/V into a variety of system designs. The single-ended analog outputs simplify connectivity to downstream audio processing circuits.

Specifications:

  • DAC Channels: Stereo
  • Sample Rate (Maximum): 192 kHz
  • Digital Interface: I2S
  • THD+N: -94 dB
  • Dynamic Range: 112 dB

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess