EN
  • EN
  • DE

CISCO 74-13017-01 - Cisco Cisco Supercap cable 250mm

Part No CISCO 74-13017-01 - Cisco Cisco Supercap cable 250mm
Manufacturer CISCO
Catalog Cables
Description Cisco Cisco Supercap cable 250mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385432-CISCO 74-13017-01 - Cisco Cisco Supercap cable 250mm
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 74-13017-01 - Cisco Cisco Supercap cable 250mm CAD Model

Description

The CISCO 74-13017-01 is a specialized Supercap cable designed to provide reliable and efficient connectivity solutions for Cisco networking equipment. Measuring 250 millimeters in length, this cable is an essential tool for powering Cisco devices that require a stable and continuous power supply, such as switches, routers, and other critical networking hardware. Constructed with high-quality materials, the 74-13017-01 cable features robust connectors on each end, ensuring a secure and stable connection to both the power source and the networking equipment. The cable's optimal length allows for flexible placement of devices within a network setup, ensuring that space constraints do not hinder the deployment of essential networking infrastructure. The primary function of the Supercap cable is to facilitate the connection to backup power sources or supercapacitors, providing an additional layer of power redundancy for Cisco devices. This is especially crucial in environments where uninterrupted network operation is paramount, such as data centers, financial institutions, and healthcare facilities. By ensuring that networking equipment has access to a continuous power supply, the 74-13017-01 cable helps to minimize the risk of downtime due to power interruptions, thus maintaining network stability and reliability. The cable's design and construction are tailored to meet the rigorous standards set by Cisco, ensuring compatibility and optimal performance with Cisco networking hardware. Its plug-and-play functionality simplifies installation, requiring no special configurations or tools, thereby reducing setup time and effort. In summary, the CISCO 74-13017-01 Supercap cable is a vital component for any organization that relies on Cisco networking equipment for its operations. Its ability to provide a stable and reliable power connection, even in the face of power disruptions, makes it an invaluable tool for maintaining network performance and reliability, ensuring that critical data and services remain accessible at all times.

You May Also Be Interested in

Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess