EN
  • EN
  • DE

CISCO AIR-AP1852E-E-K9 - 802.11ac Wave 2 4x4:4SS Ext Ant E Reg Dom

Part No CISCO AIR-AP1852E-E-K9 - 802.11ac Wave 2 4x4:4SS Ext Ant E Reg Dom
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1850
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer CISCO
Win Source Part Number 1385163-CISCO AIR-AP1852E-E-K9 - 802.11ac Wave 2 4x4:4SS Ext Ant E Reg Dom
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP1852E-E-K9 - 802.11ac Wave 2 4x4:4SS Ext Ant E Reg Dom CAD Model

Description

The CISCO AIR-AP1852E-E-K9 is a high-end enterprise-grade wireless access point that supports the advanced 802.11ac Wave 2 standard. This model is engineered to provide a superior Wi-Fi experience with a 4x4 MIMO spatial stream configuration, enhancing its capacity to support multiple simultaneous connections. It is equipped with external antennas, allowing for more flexible deployment options to maximize coverage and performance in a variety of environments. Designed specifically for the European regulatory domain (E Reg Dom), it ensures compliance with local wireless transmission standards. It incorporates advanced features such as Cisco’s High-Density Experience (HD Experience), which optimizes network efficiency and performance, even in high-density environments. This access point is ideal for businesses seeking a robust, scalable wireless solution capable of supporting a large number of devices without compromising on speed or reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSM415 RF Security SensorThe HP Mobility Security IDS/IPS System is comprised of HP RF Manager and MSM415 Sensors
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
HP
Aruba AP-335
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess