EN
  • EN
  • DE

CISCO AIR-LAP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s

Part No CISCO AIR-LAP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1260
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385168-CISCO AIR-LAP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-LAP1262N-E-K9 - Cisco Aironet 1262N IEEE 802.11n 300 Mbit/s CAD Model

Description

The Cisco Aironet 1262N Access Point is a highly versatile, high-performance wireless solution designed to meet the needs of today's demanding enterprise networks. Offering support for the IEEE 802.11n wireless standard, this access point provides a maximum data transfer rate of up to 300 Mbit/s, enabling efficient and rapid communication across the network. Its robust design includes dual-band connectivity, supporting both 2.4GHz and 5GHz frequencies to accommodate a wide range of devices and applications. The AIR-LAP1262N-E-K9 model features multiple-input and multiple-output (MIMO) technology, enhancing signal strength and reliability by utilizing multiple antennas for both transmission and reception. It also offers enterprise-grade security features, including advanced encryption standards and support for multiple secure access methods. Designed for easy deployment in a variety of environments, this access point can be powered via Power over Ethernet (PoE) for simplified installation. The Cisco Aironet 1262N is ideal for businesses seeking a scalable, reliable wireless network solution to support a high volume of users and demanding applications.

You May Also Be Interested in

HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-215
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess