EN
  • EN
  • DE

CISCO ASA5525-K8 - ASA 5525-X with SW, 8GE Data, 1GE Mgmt, AC, DES

Part No CISCO ASA5525-K8 - ASA 5525-X with SW, 8GE Data, 1GE Mgmt, AC, DES
Manufacturer CISCO
Catalog Firewalls
Description Cisco ASA5525-K8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385978-CISCO ASA5525-K8 - ASA 5525-X with SW, 8GE Data, 1GE Mgmt, AC, DES
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ASA5525-K8 - ASA 5525-X with SW, 8GE Data, 1GE Mgmt, AC, DES CAD Model

Description

The CISCO ASA5525-K8 is a high-performance security appliance from the ASA 5525-X series, designed to provide comprehensive security solutions for medium to large businesses. This model is equipped with software, eight Gigabit Ethernet data interfaces, one Gigabit Ethernet management interface, an AC power supply, and supports Data Encryption Standard (DES) encryption. The ASA 5525-X series is known for its robust firewall capabilities, VPN support, and advanced threat protection features, making it an ideal choice for organizations looking to strengthen their network security. The inclusion of DES encryption allows for secure data transmission across the network, although it is considered less secure than its successor, AES encryption. The appliance's eight Gigabit Ethernet ports facilitate high-speed connectivity and efficient traffic management, enabling the segregation of different network segments for enhanced security. Furthermore, the ASA5525-K8 supports a variety of VPN configurations, providing secure remote access and site-to-site connectivity options. The device also includes advanced security features such as intrusion prevention, malware protection, and URL filtering, offering a layered defense against various cyber threats. With its combination of performance, flexibility, and comprehensive security features, the CISCO ASA5525-K8 is a powerful tool for businesses looking to protect their digital assets and maintain a secure network environment.

You May Also Be Interested in

Juniper Networks
Juniper Networks SRX345 Secure Service Gateway
Need more? Email Us
CISCO
Cisco ASA 5585-X Firewall Edition
Need more? Email Us
CISCO
2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Need more? Email Us
CISCO
Cisco FPR1010-ASA-K9
Need more? Email Us
CISCO
CHECKPOINT T-120 SECURITY APPLIANCE
Need more? Email Us
Juniper Networks
Juniper SRX300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess