EN
  • EN
  • DE

DELL PET630-SFF-16-NT78X - PowerEdge T630 16x2.5 NT78X

Part No DELL PET630-SFF-16-NT78X - PowerEdge T630 16x2.5 NT78X
Manufacturer Dell
Catalog Server
Description PowerEdge T630 16x2.5 NT78X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396516-DELL PET630-SFF-16-NT78X - PowerEdge T630 16x2.5 NT78X
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PET630-SFF-16-NT78X - PowerEdge T630 16x2.5 NT78X CAD Model

Description

The DELL PET630-SFF-16-NT78X is a specific configuration of the Dell PowerEdge T630, a tower server designed to deliver powerful performance and versatility for a wide range of applications, including small to mid-sized businesses and remote offices. This model seamlessly accommodates up to 16 small form factor (SFF) 2.5-inch drives, providing flexible storage options and scalability for growing data demands. Built for efficiency and high availability, the T630 includes Intel Xeon processor options, supporting dual CPUs for enhanced processing power that can handle demanding workloads, complex data analysis, and virtualization environments with ease. The server also supports up to 1.5TB of DDR4 memory across 24 DIMM slots, offering immense bandwidth and capacity to accelerate application performance and support more virtual machines. Additional features include extensive I/O and connectivity options, integrated RAID controllers for data redundancy, and flexible network cards to meet various networking requirements. Its tower form factor ensures ease of deployment and quiet operation, suitable for office environments, while optional rack mount kits provide flexibility for data center installations. Advanced security features and comprehensive management tools further enhance the operational efficiency and data protection capabilities of the PowerEdge T630. This configuration is an excellent choice for businesses seeking a powerful, scalable server solution that can evolve in line with their growth and changing needs.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess