EN
  • EN
  • DE

CISCO C3850-4PT-KIT - Cisco Catalyst 3850 4 Point rack mount kit

Part No CISCO C3850-4PT-KIT - Cisco Catalyst 3850 4 Point rack mount kit
Manufacturer CISCO
Catalog Rack Mounts
Description Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Mounts
Win Source Part Number 1387330-CISCO C3850-4PT-KIT - Cisco Catalyst 3850 4 Point rack mount kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3850-4PT-KIT - Cisco Catalyst 3850 4 Point rack mount kit CAD Model

Description

The CISCO C3850-4PT-KIT is a specially designed rack mount kit for the Cisco Catalyst 3850 series switches. This kit is crafted to ensure a sturdy and secure installation of the Catalyst 3850 switches into any standard 19-inch rack. It incorporates a four-point mounting system that provides additional stability and support for the switches, crucial in high-density network infrastructures where reliability is paramount. The kit comes with all the necessary mounting hardware, facilitating a seamless and straightforward installation process. By utilizing the C3850-4PT-KIT, network administrators can maximize rack space efficiency while ensuring that their Catalyst 3850 series switches are properly secured, thereby enhancing the overall performance and lifespan of the network infrastructure.

You May Also Be Interested in

CISCO
Cisco Rack mount kit. Swivel angle: 90°Cisco ACS-2900-RM-19 19 inch rack mount kit for Cisco 2911/2921/2951 ISR
Need more? Email Us
CISCO
Cisco ACS-1900-RM-19. Type: Mounting bracket, Product colour: Stainless steel, Housing material: Stainless steelACS-1900-RM-19= - Rack Mount Kit for Cisco Integrated Services Router 1921/ 1905
Need more? Email Us
CISCO
AP1815i Mounting Bracket
Need more? Email Us
CISCO
Compatible Rack Mount Kit for 2960-X and 2960XR
Need more? Email Us
CISCO
Cisco C3850-4PT-KIT. Type: Mounting bracket, Product colour: Metallic, Housing material: Metal. Quantity per pack: 2 pc(s)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess