EN
  • EN
  • DE

CISCO CAB-INF-26G-15 - 15m cable for 10GBase-CX4 module

Part No CISCO CAB-INF-26G-15 - 15m cable for 10GBase-CX4 module
Manufacturer CISCO
Catalog Sfp
Description 15m cable for 10GBase-CX4 module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387641-CISCO CAB-INF-26G-15 - 15m cable for 10GBase-CX4 module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-INF-26G-15 - 15m cable for 10GBase-CX4 module CAD Model

Description

The CISCO CAB-INF-26G-15 is a high-quality 15-meter cable designed specifically for use with 10GBase-CX4 modules. This durable cable facilitates the connection of your 10GBase-CX4 module to your network, ensuring optimal performance and reliability. The CAB-INF-26G-15 is built to meet the stringent requirements of high-speed data transmission, offering a bandwidth capable of supporting 10 Gigabit Ethernet speeds over a considerable distance of 15 meters without signal degradation. This makes it an ideal solution for connecting switches, routers, and servers in a large data center or enterprise network where high-speed, high-density connections are required. The robust construction of the cable ensures it can withstand the rigors of a busy network environment, including physical stresses and electromagnetic interference, thus maintaining signal integrity and reducing packet loss. The CAB-INF-26G-15 is easy to install, requiring no special tools or additional equipment, making it a convenient choice for network administrators looking to expand their existing infrastructure with high-speed connections. Overall, the CISCO CAB-INF-26G-15 cable is an essential component for any network relying on 10GBase-CX4 technology, providing a reliable and efficient way to achieve high-speed data transmission over longer distances.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess