EN
  • EN
  • DE

CISCO CISCO575-LRE - CISCO575-LRE Long Reach Ethernet CPE

Part No CISCO CISCO575-LRE - CISCO575-LRE Long Reach Ethernet CPE
Manufacturer CISCO
Catalog Network Cards
Description Cisco 575 LRE CPE Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386892-CISCO CISCO575-LRE - CISCO575-LRE Long Reach Ethernet CPE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO575-LRE - CISCO575-LRE Long Reach Ethernet CPE CAD Model

Description

The CISCO CISCO575-LRE Long Reach Ethernet Customer Premises Equipment (CPE) is a comprehensive solution designed to extend the range of Ethernet networking beyond the limitations of traditional Ethernet cables. This innovative device is part of Cisco's Long Reach Ethernet (LRE) technology suite, which leverages existing telephone lines to deliver high-speed Ethernet services. It is specifically engineered to provide broadband connectivity over extended distances, making it an ideal solution for applications such as extending Internet access to remote sections of campuses, multitenant units, and rural areas where laying traditional Ethernet cabling is impractical or too costly. This Long Reach Ethernet CPE is capable of delivering speeds of up to 15 Mbps, depending on the length and quality of the copper wire. It is tailored to work seamlessly over existing telephone infrastructure, thereby eliminating the need for new wiring and significantly reducing deployment costs. The CISCO575-LRE supports advanced Quality of Service (QoS) features, ensuring that critical network traffic such as voice and video conferencing is prioritized, thus maintaining high levels of performance even under heavy usage. Furthermore, the device offers robust security features, including firewall capabilities and VPN support, to ensure that data transmitted over the network is protected against unauthorized access. The management of the device is streamlined through Cisco's intuitive web-based interface, providing network administrators with a comprehensive set of tools for configuration, monitoring, and troubleshooting. This not only simplifies the management process but also enables quick and effective response to network issues, thus minimizing downtime. In summary, the CISCO CISCO575-LRE Long Reach Ethernet CPE is a versatile and efficient solution for extending Ethernet connectivity over long distances using existing copper telephone lines. Its combination of speed, security, QoS, and ease of management makes it an exceptional choice for businesses and service providers looking to expand their network reach without the hefty investment in new cabling infrastructure.

You May Also Be Interested in

HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess