EN
  • EN
  • DE

CISCO DS-SFP-FC8G-SW - 8 Gbps Fibre Channel SW SFP+, LC

Part No CISCO DS-SFP-FC8G-SW - 8 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Catalog Sfp
Description Cisco 8Gb/s SW SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387598-CISCO DS-SFP-FC8G-SW - 8 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-SFP-FC8G-SW - 8 Gbps Fibre Channel SW SFP+, LC CAD Model

Description

The CISCO DS-SFP-FC8G-SW transceiver is engineered to deliver a high-speed data communication pathway through fiber optic cables, especially tailored for storage area network (SAN) environments. This Short Wave (SW) Small Form-Factor Pluggable Plus (SFP+) transceiver is capable of achieving data rates of up to 8 Gigabits per second (Gbps), making it well-suited for Fibre Channel (FC) applications. It features an LC duplex connector and operates over multimode fiber, providing a cost-effective solution for extending network connections up to 150 meters. The transceiver supports the Fibre Channel protocol, ensuring compatibility with a range of FC network equipment and offering secure, reliable communications for SAN implementations, including those in data centers requiring high-speed storage and retrieval of critical data. Its hot-swappable design facilitates easy installation, maintenance, and removal, thereby minimizing network disruptions and helping maintain operational efficiency.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess