EN
  • EN
  • DE

CISCO UCS-CPU-I6338N - Intel 6338N 2.2GHz/185W 32C/48MB DDR4 2667MHz.

Part No CISCO UCS-CPU-I6338N - Intel 6338N 2.2GHz/185W 32C/48MB DDR4 2667MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 6338N 2.2GHz/185W 32C/48MB DDR4 2667MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385765-CISCO UCS-CPU-I6338N - Intel 6338N 2.2GHz/185W 32C/48MB DDR4 2667MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I6338N - Intel 6338N 2.2GHz/185W 32C/48MB DDR4 2667MHz. CAD Model

Description

The CISCO UCS-CPU-I6338N houses the Intel 6338N processor, a formidable component in Intel's line-up, designed to tackle the most challenging data center and enterprise workloads with ease. Operating at 2.2GHz and equipped with 32 cores, this CPU is crafted for environments where scalability and concurrency are critical. With an impressive 48MB of cache, it greatly reduces the time needed to access frequently used data, streamlining processing efficiency for complex and demanding applications. Supporting DDR4 memory at 2667MHz, it maximizes throughput and reduces latency, essential for highly parallelized tasks and data-intensive operations. The 6338N is built on Intel's advanced manufacturing process, which ensures optimal performance per watt, making it a power-efficient choice for sustaining heavy workloads. Featuring a broad set of technologies, including Intel's Advanced Vector Extensions (AVX) for accelerated computing tasks, it enhances virtualization, security, and reliability in cloud computing, virtualized data centers, and high-performance computing ecosystems. Integrated within the Cisco Unified Computing System, the Intel 6338N reinforces the system's capabilities in delivering high performance, operational efficiency, and reduced total cost of ownership for businesses looking forward to strengthening their compute backbone.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess