EN
  • EN
  • DE

CISCO UCS-FI-M-6324 - UCS 6324 In-Chassis FI with 4 UP, 1x40G Exp Port, 16 10Gb

Part No CISCO UCS-FI-M-6324 - UCS 6324 In-Chassis FI with 4 UP, 1x40G Exp Port, 16 10Gb
Manufacturer CISCO
Catalog Switch
Description UCS 6324 In-Chassis FI with 4 UP, 1x40G Exp Port, 16 10Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388119-CISCO UCS-FI-M-6324 - UCS 6324 In-Chassis FI with 4 UP, 1x40G Exp Port, 16 10Gb
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-FI-M-6324 - UCS 6324 In-Chassis FI with 4 UP, 1x40G Exp Port, 16 10Gb CAD Model

Description

The CISCO UCS-FI-M-6324 is a highly integrated in-chassis Fabric Interconnect that serves as a management and communication backbone for the Cisco UCS 5100 Series Blade Servers and the wider unified computing system. This module offers 4 unified ports and one 40Gbps expansion port, providing up to 16 10Gb connections to the blade slots within the chassis. It simplifies data center architecture; reduces the number of devices requiring setup, management, power, cooling, and cabling; and enhances overall operational efficiency and flexibility. The UCS-FI-M-6324 supports key features such as LAN/SAN convergence, fabric extensibility, and unified management capabilities, enhancing data and storage networking while ensuring high availability and scalability. Its design caters to environments demanding high bandwidth and lower latency, optimizing application performance and improving virtualization. By integrating seamlessly into the Cisco Unified Computing System, the UCS-FI-M-6324 enables simplified management of resources and quick adaptation to changing business needs, making it a pivotal component in modern data center infrastructures.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess