EN
  • EN
  • DE

CISCO WS-C2960S-F48FPS-L - Catalyst 2960-SF 48 FE, PoE 740W, 4 x SFP, LAN Bas

Part No CISCO WS-C2960S-F48FPS-L - Catalyst 2960-SF 48 FE, PoE 740W, 4 x SFP, LAN Bas
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C2960S-F48FPS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387940-CISCO WS-C2960S-F48FPS-L - Catalyst 2960-SF 48 FE, PoE 740W, 4 x SFP, LAN Bas
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960S-F48FPS-L - Catalyst 2960-SF 48 FE, PoE 740W, 4 x SFP, LAN Bas CAD Model

Description

The CISCO WS-C2960S-F48FPS-L is part of the widely acclaimed Catalyst 2960-SF series, designed to provide reliable network connectivity and power to devices in enterprise, midmarket, and branch office networks. This switch features 48 Fast Ethernet ports with Power over Ethernet Plus (PoE+) support, capable of delivering up to 740W of power for devices such as IP phones, wireless access points, and surveillance cameras. The addition of 4 SFP uplink ports enables high-speed connections to the network backbone or other switches. Equipped with the LAN Base software, it supports a comprehensive set of Layer 2 features, including VLANs, spanning tree protocols, and access control lists, with the added benefit of basic Layer 3 routing capabilities for enhanced network segmentation and traffic management. The switch also features Cisco’s FlexStack technology, allowing stacking of up to four switches with a single configuration for simplified management and increased redundancy. Energy efficiency is a key component of the WS-C2960S-F48FPS-L, featuring EnergyWise technology for managing energy consumption across the network, reducing operational costs and environmental impact. This switch is designed for organizations seeking a scalable, secure, and energy-efficient solution to meet their networking needs, providing a solid foundation for supporting essential business applications.

You May Also Be Interested in

CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess