EN
  • EN
  • DE

CISCO WS-C3650-48TS-L - Cisco Catalyst 3650 48 Port Data 4x1G Uplink LAN

Part No CISCO WS-C3650-48TS-L - Cisco Catalyst 3650 48 Port Data 4x1G Uplink LAN
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48TS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388137-CISCO WS-C3650-48TS-L - Cisco Catalyst 3650 48 Port Data 4x1G Uplink LAN
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48TS-L - Cisco Catalyst 3650 48 Port Data 4x1G Uplink LAN CAD Model

Description

The CISCO WS-C3650-48TS-L is part of the innovative Catalyst 3650 series, designed to efficiently integrate wired and wireless networking to deliver a highly secure and smart business solution. Featuring 48 10/100/1000 Ethernet ports, this switch is capable of catering to a slew of devices while providing high-speed network access. It also includes 4 fixed 1 Gigabit Ethernet uplink ports, offering a flexible and scalable method for network expansion and integration. The device showcases Cisco's Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) technology, which facilitates converged wired-wireless access, enabling new capabilities such as application visibility, flexible NetFlow, and advanced QoS across the network. In addition, the WS-C3650-48TS-L supports full PoE+ power on all its ports, making it an excellent choice for supporting IP phones, wireless access points, surveillance cameras, and other PoE-enabled devices. Its stackable design allows for the aggregation of multiple switches into a single, manageable unit, significantly simplifying network administration while enhancing performance. The model operates on the LAN Base feature set, providing a solid foundation of advanced networking features including comprehensive security, and Layer 2 and Layer 3 functionality. With EnergyWise technology, it also leads in power efficiency, offering businesses a green solution that reduces power consumption across the network. Perfect for mid-sized businesses or branch offices needing a versatile, future-proof networking platform.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess