EN
  • EN
  • DE

CISCO WS-C3750-24TS-E - Cisco Catalyst 3750 24 10/100 + 2SFP Enhanced Mult

Part No CISCO WS-C3750-24TS-E - Cisco Catalyst 3750 24 10/100 + 2SFP Enhanced Mult
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750-24TS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388141-CISCO WS-C3750-24TS-E - Cisco Catalyst 3750 24 10/100 + 2SFP Enhanced Mult
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750-24TS-E - Cisco Catalyst 3750 24 10/100 + 2SFP Enhanced Mult CAD Model

Description

The CISCO WS-C3750-24TS-E is a member of the highly acclaimed Cisco Catalyst 3750 series, distinguished for its transformative approach to network efficiency. This model features 24 10/100 Ethernet ports, designed to facilitate a wide range of network connections for devices requiring lower bandwidth, alongside 2 SFP (Small Form-Factor Pluggable) uplinks for fiber connectivity that serve higher speed uplink requirements. This configuration offers an adaptable and scalable network foundation suitable for a variety of enterprise applications. This switch is especially celebrated for its Cisco StackWise technology, a pioneering stacking protocol that unites up to nine Cisco Catalyst 3750 switches into a single logical unit via high-speed backplane connections. This technology simplifies network operation and management, lowers operational costs, and provides remarkable redundancy and resilience. The WS-C3750-24TS-E operates with an Enhanced Multilayer Software Image (EMI), offering sophisticated IP routing and advanced features critical in handling demanding enterprise and multi-service tasks. Its support for comprehensive security measures, advanced Quality of Service (QoS), and robust multicast management ensures a secure, highly available, and efficient network environment. Additionally, its deployment flexibility, including support for Power over Ethernet (PoE), makes it a sound investment for organizations aiming to build a responsive, integrated, and future-ready network infrastructure.

You May Also Be Interested in

CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess