EN
  • EN
  • DE

CMR309T-8.000MABJ-UT

Part No CMR309T-8.000MABJ-UT
Manufacturer Citizen Finedevice Co Ltd
Catalog Oscillators
Description CRYSTAL 8.0000MHZ 18PF SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 8 MHz ±30ppm Crystal 18pF 100 Ohms Cylindrical Can, Radial
Manufacturer Citizen Finedevice Co Ltd
Series CMR309T
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package Cylindrical Can, Radial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number CMR309T8000MABJUT, CMR309T8.000MABJ-UT-NDL, 300-8350-6, 300-8350-1, 300-8350-2, CMR309T8.000MABJ-UT, Q2273442
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866979-CMR309T-8.000MABJ-UT
Ultra Librarian 3D Model Ultra Librarian CMR309T-8.000MABJ-UT CAD Model

Description

The CMR309T series crystal oscillator from Citizen Finedevice Co Ltd is a high-quality component designed for use in a variety of applications.

  • Manufacturer: Citizen Finedevice Co Ltd
  • Type: Crystal Oscillator
  • Frequency: 8 MHz ±30ppm
  • Load Capacitance: 18pF
  • Package: Cylindrical Can, Radial
  • Mounting: Surface
  • Operating Temperature Range: -10°C to 60°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Demand: High Demand
  • Package Quantity: 1000
  • Status: Obsolete

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess