EN
  • EN
  • DE

CL-270YG

Part No CL-270YG
Manufacturer Citizen
Catalog LED Indication - Discrete
Description Mono-Color Side-Lighting Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 1161737-CL-270YG
Manufacturer Homepage ce.citizen.co.jp/e/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL-270YG CAD Model

Description

The CL-270YG is a discrete LED indicator manufactured by Citizen. This LED is commonly used for visual signaling and indication purposes across a wide array of electronic devices and systems. Known for its reliability and consistent performance, the CL-270YG provides a bright and clear yellow-green light output, making it suitable for various indoor and outdoor applications.

Applications

  • Control Panels: Used as status indicators on industrial control panels.
  • Electronic Equipment: Integrated into consumer electronics for power and function indicators.
  • Automotive Industry: Employed in dashboard displays and signaling systems.
  • Medical Devices: Used for equipment status indication and alerts.
  • Telecommunications Equipment: Integrated into network devices for link and activity indication.

Features

  • High Brightness: Provides a clear and visible light output.
  • Long Lifespan: Offers extended operational life, reducing maintenance.
  • Low Power Consumption: Minimizes energy usage and heat generation.
  • Compact Size: Allows for easy integration into various designs.
  • Durable Construction: Resistant to shock and vibration.
  • Yellow-Green Emission: Standard color for various indication purposes.

Benefits

  • Clear Indication: Provides easy-to-understand status updates.
  • Reduced Maintenance: Extends the operational life of the device.
  • Energy Efficiency: Lowers power consumption and operating costs.
  • Versatile Integration: Suitable for a wide range of applications.
  • Reliable Performance: Ensures consistent operation under various conditions.
  • Enhanced Safety: Clearly indicates equipment status and potential hazards.

Additional Details

The CL-270YG typically operates at a forward voltage of around 2.0-2.5V and a forward current of about 20mA. Its viewing angle is designed to provide optimal visibility. The LED is constructed with high-quality materials to ensure durability and reliability. It is also RoHS compliant, making it environmentally friendly. This particular LED offers a good balance of brightness, efficiency, and lifespan, making it a popular choice for various indication needs. Its compact size and standard color make it easy to integrate into existing and new designs.

You May Also Be Interested in

Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2118 $66.3540
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
235+ $1.4749 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess