EN
  • EN
  • DE

CMX-309FAC 3.6864MHZ

Part No CMX-309FAC 3.6864MHZ
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820807-CMX-309FAC 3.6864MHZ
Ultra Librarian 3D Model Ultra Librarian CMX-309FAC 3.6864MHZ CAD Model

Description

The Citizen CMX-309FAC 3.6864MHz is a crystal oscillator, designed to provide a stable and precise clock signal for various electronic applications. This oscillator is known for its accuracy and reliability, making it suitable for use in devices requiring precise timing and synchronization. The specified frequency of 3.6864MHz is commonly used in communication and embedded systems.

Applications

  • Microcontroller clock sources
  • Communication equipment
  • Embedded systems
  • Real-time clocks (RTC)
  • Frequency standards

Features

  • 3.6864MHz Frequency: Provides a standard frequency for various applications.
  • High Stability: Ensures accurate and consistent clock signal generation.
  • Compact Size: Designed for space-saving applications on PCBs.
  • Low Jitter: Minimizes timing errors and improves system performance.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.

Benefits

  • Precise Timing: Provides an accurate clock signal for critical applications.
  • Reliable Operation: Stable and consistent performance ensures system reliability.
  • Easy Integration: Compact size simplifies PCB design and assembly.
  • Improved Performance: Low jitter minimizes timing errors, enhancing system performance.

Additional Details

The CMX-309FAC's specifications include frequency tolerance, operating voltage, and load capacitance. Detailed electrical characteristics, package dimensions, and environmental compliance information are available in the product datasheet. Proper handling and soldering techniques are crucial to maintain the oscillator's performance and reliability.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess