EN
  • EN
  • DE

C3030WR-2X1P-LCP-G30

Part No C3030WR-2X1P-LCP-G30
Manufacturer CJT Connectors
Catalog OEM Parts (C - E)
Description 3.00mm(0.118?in) Pitch, Right-Angle Header, With Snap-in Plastic Peg PCB Lock, Gold(Au) Plating, Glow-Wire Capable, 2...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1005106-C3030WR-2X1P-LCP-G30
Categories OEM Parts(C-E)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3030WR-2X1P-LCP-G30 CAD Model

Description

The C3030WR-2X1P-LCP-G30 is a connector manufactured by CJT Connectors. While specific details require further research, the part number suggests it is likely a rectangular connector, possibly a wire-to-board connector, with specific pin configuration, housing material, and plating. Without further detailed specifications, a complete description is impossible, but its category suggests its use in OEM electronic assemblies.

Applications

  • Wire-to-board connections in electronic devices
  • Internal wiring harnesses
  • Signal and power connections within systems
  • Data connections

Features

  • Rectangular connector design
  • Wire-to-board configuration
  • Multiple pins (2x1 configuration suggests a dual-row, single position connector per row)
  • LCP (Liquid Crystal Polymer) housing material (assumed based on part number suffix)
  • Gold plating (assumed based on part number suffix)

Benefits

  • Reliable electrical connection
  • Secure mating
  • Durable construction
  • High-temperature resistance (if LCP housing)
  • Corrosion resistance (if gold plating)

Additional Details

Given the limited available information, the C3030WR-2X1P-LCP-G30 likely offers a secure and reliable connection between wires and a printed circuit board. The LCP housing material (if correctly interpreted from the part number) provides excellent high-temperature performance and chemical resistance. Gold plating (again, inferred from the part number) ensures corrosion resistance and consistent electrical conductivity. The 2x1 pin configuration indicates the number of circuits supported by the connector. This connector is suited for applications where reliable and durable wire-to-board connections are required within electronic systems. Further specifications would be needed for full details.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess