EN
  • EN
  • DE
  • IT

CL15501A

Part No CL15501A
Manufacturer CLIFF Electronic Components Ltd
Catalog Custom Parts (B - D)
Description Binding Post, 15A, Panel, Blk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Brass
Current Rating 15 A
Length 42 mm
RoHS Compliant
Win Source Part Number 1158920-CL15501A
Categories Custom Parts
Manufacturer CLIFF Electronic Components Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL15501A CAD Model

Description

The CLIFF Electronic Components Ltd 1158920-CL15501A is a custom part with a black color and a brass contact material. It has a current rating of 15 A and a length of 42 mm. It is RoHS compliant.

You May Also Be Interested in

Sony
Need more? Email Us
Broadcom Limited
Lowest to $2,574.0000
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA / Diode Schottky 150 V 5A (DC) Surface Mount DO-214AA (SMB)
Need more? Email Us
TE Connectivity
Band Strap Backshell for MIL-DTL-38999 Series II Circular Connectors 19 Shell Size 45° Aluminum Alloy
Need more? Email Us
National Semiconductor (TI)
DIP 14P Tube PICK#158946
Need more? Email Us
Broadcom Limited
Need more? Email Us
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
International Resistive
MELF Resistors
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9701 $59.4020
48+ $2.4371 $116.9808
74+ $2.3610 $174.7140
102+ $2.2847 $233.0394
131+ $2.2086 $289.3266
175+ $1.9801 $346.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
In Stock: 182 pieces Factory Stock: 182 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess