EN
  • EN
  • DE

CMX605P3

Part No CMX605P3
Manufacturer CML Microcircuits
Catalog Custom Parts (B - D)
Description Digital Line to POTS Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156841-CMX605P3
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMX605P3 CAD Model

Description

The CMX605P3 is a compact voice codec manufactured by CML Microcircuits. This device is designed for low-power voice communication applications, providing encoding and decoding of voice signals. It offers a range of features to enhance voice quality and minimize power consumption, making it suitable for portable and battery-powered devices.

Applications:

  • Two-Way Radios: Provides voice communication in handheld radios and base stations.
  • Wireless Intercom Systems: Enables voice communication in intercom systems.
  • Voice Recorders: Captures and stores voice recordings.
  • Audio Surveillance Equipment: Transmits and records audio in surveillance applications.
  • Low Power Voice Communication: For applications where battery life is critical.

Features:

  • Voice Codec: Encodes and decodes voice signals.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Compact Package: Small footprint for space-constrained applications.
  • Adjustable Gain: Allows for flexible audio level control.
  • Multiple Sampling Rates: Supports various sampling rates for different audio quality requirements.
  • Digital Interface: Provides a digital interface for easy integration with microcontrollers and other digital circuits.

Benefits:

  • High Voice Quality: Delivers clear and intelligible voice communication.
  • Extended Battery Life: Minimizes power consumption for long-lasting operation.
  • Easy Integration: Simplifies the design and implementation of voice communication systems.
  • Flexible Audio Control: Allows for precise adjustment of audio levels.
  • Versatile: Suitable for a wide range of voice communication applications.

Additional Details:

The CMX605P3 typically utilizes a sigma-delta modulation technique to achieve high voice quality and low power consumption. It includes features such as automatic gain control (AGC) and noise reduction to further enhance voice clarity. It is commonly interfaced with a microcontroller via a serial interface such as SPI or I2C. Its compact package allows for integration into small and portable devices. The operating voltage range is typically 2.7V to 3.6V. The power consumption is generally in the low milliwatt range during operation.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Chilisin
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
TE Connectivity
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess