EN
  • EN
  • DE

FTLF8528P3BNV

Part No FTLF8528P3BNV
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description TXRX SFP+ SGL 8.5GB/S 850NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 8.5Gbs
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Pluggable, SFP+
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565982-FTLF8528P3BNV
Ultra Librarian 3D Model Ultra Librarian FTLF8528P3BNV CAD Model

Description

N

You May Also Be Interested in

Coherent
TXRX SGL 1.25GB/S 1550NM
Need more? Email Us
Coherent
TXRX SFP+ SGL 8.5GB/S 850NM
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN STD DELATCH
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP DGTL 850NM
Need more? Email Us
ATGBICS
Compatible SFP28 25G
Need more? Email Us
Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Coherent
FIBER OPTIC TRANSCEIVER QSFP
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess