EN
  • EN
  • DE

0402CS-12NXJRW

Part No 0402CS-12NXJRW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF Inductor, ceramic core, 5% toll, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033635-0402CS-12NXJRW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-12NXJRW CAD Model

Description

The Coilcraft 0402CS-12NXJRW is a ceramic wirewound chip inductor designed for high-frequency applications. Its small 0402 form factor makes it ideal for compact electronic devices. This inductor is known for its high Q factor and excellent SRF (Self-Resonant Frequency), providing stable and reliable performance.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • Bluetooth modules
  • Matching networks

Features

  • 0402 Chip Size: Ultra-small size for high-density mounting.
  • Ceramic Wirewound Construction: Provides high Q and SRF.
  • High Q Factor: Ensures low loss and efficient performance.
  • Excellent SRF: Stable performance at high frequencies.
  • Tight Tolerance: Precise inductance value for accurate circuit performance.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Compact Design: Enables miniaturization of electronic devices.
  • Stable Performance: High Q and SRF ensure reliable operation.
  • Efficient Circuit Performance: Minimizes losses in RF circuits.
  • Accurate Inductance: Precise inductance value for optimal circuit tuning.
  • Versatile Application: Suitable for a wide range of high-frequency applications.
  • Environmentally Compliant: Meets RoHS standards.

The 0402CS-12NXJRW has an inductance value of 12nH. The tolerance on the inductance is typically ±5%. Its Self-Resonant Frequency (SRF) is typically in the GHz range. The Q factor is high, ensuring minimal energy loss. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Its compact size and reliable performance make it a popular choice for high-frequency circuit designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0781 $53.9050
115+ $0.8846 $101.7290
180+ $0.8569 $154.2420
245+ $0.8293 $203.1785
315+ $0.8017 $252.5355
420+ $0.7187 $301.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,974 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess