EN
  • EN
  • DE

0402CS-13NXJE

Part No 0402CS-13NXJE
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013539-0402CS-13NXJE
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-13NXJE CAD Model

Description

The Coilcraft 0402CS-13NXJE is a miniature, surface-mount ceramic wirewound inductor designed for high-frequency applications. Its small size and high Q-factor make it suitable for demanding applications where space is limited and performance is critical.

Applications:

  • RF transceivers in wireless communication devices.
  • Bluetooth and WLAN applications.
  • Impedance matching circuits.
  • RF filters.
  • Low Noise Amplifiers (LNAs).

Features:

  • Extremely small 0402 package size.
  • High Q-factor for low signal loss.
  • Ceramic construction for temperature stability.
  • Wirewound construction for high current handling.
  • Surface mount technology (SMT) for automated assembly.

Benefits:

  • Enables miniaturization of electronic devices.
  • Improves signal integrity and reduces power consumption.
  • Provides stable performance over a wide temperature range.
  • Handles high currents without saturation.
  • Reduces assembly costs and improves manufacturing efficiency.

Additional Details:

The 0402CS-13NXJE has an inductance value of 13 nH. The Self-Resonant Frequency (SRF) is a critical parameter, indicating the frequency at which the inductor's performance degrades. The DC resistance (DCR) is low, contributing to the high Q-factor. It is designed for reflow soldering. Refer to the Coilcraft datasheet for specific reflow soldering profiles. This inductor is often used in impedance matching networks to optimize signal transfer between different circuit stages. Its small size makes it suitable for dense circuit board layouts. The construction allows for good current handling capabilities despite its small footprint. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application notes.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess