EN
  • EN
  • DE

0402CS-9N0XGEW

Part No 0402CS-9N0XGEW
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 721253-0402CS-9N0XGEW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402CS-9N0XGEW CAD Model

Description

The 0402CS-9N0XGEW is a high-frequency ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed to provide optimal performance in compact wireless and RF applications. Its small 0402 form factor, combined with high Q and tight tolerance, makes it suitable for applications requiring precision and minimal board space. The ceramic construction ensures stability and reliability in high-frequency environments.

Applications:

  • RF Matching Networks
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers
  • Bluetooth Modules
  • Filter Circuits

Features:

  • Small 0402 case size (1.0mm x 0.5mm)
  • High Q factor
  • Tight inductance tolerance
  • Ceramic wirewound construction
  • Excellent high-frequency performance
  • RoHS compliant

Benefits:

  • Conserves PCB space due to its compact size.
  • Provides efficient signal transmission with low losses.
  • Ensures accurate circuit performance due to tight tolerance.
  • Offers stable and reliable performance at high frequencies.
  • Suitable for environmentally conscious designs.
  • Enhances the performance of wireless communication circuits.

Additional Details:

The 0402CS-9N0XGEW inductor utilizes a ceramic core material that enhances stability and reduces core losses at high frequencies. The wirewound construction contributes to the high Q factor and precise inductance value. The 0402 case size is perfect for surface mount assembly and high-density placement on circuit boards. The operating temperature range typically spans from -40°C to +85°C. Its high self-resonant frequency (SRF) ensures that it operates optimally in high-frequency circuits. Widely used in impedance matching networks, filters, and resonant circuits, this inductor helps to improve overall signal quality and efficiency. The shielded construction minimizes electromagnetic interference (EMI), reducing unwanted noise in sensitive applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.7003 €52.5261
185+ €0.5747 €106.3183
285+ €0.5568 €158.6976
390+ €0.5388 €210.1290
505+ €0.5208 €263.0251
675+ €0.4670 €315.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess