EN
  • EN
  • DE

0805CS-470XJLC

Part No 0805CS-470XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120771-0805CS-470XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0805CS-470XJLC CAD Model

Description

The 0805CS-470XJLC is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications and features a small 0805 form factor, making it suitable for compact electronic devices.

Applications:

  • RF Circuits: Used in radio frequency circuits for filtering and impedance matching.
  • Wireless Communication: Employed in wireless communication devices such as smartphones and Wi-Fi modules.
  • Broadband Applications: Integrated into broadband equipment for signal conditioning.
  • Filter Networks: Used in filter networks to attenuate unwanted frequencies.
  • Oscillators: Found in oscillator circuits for frequency control.

Features:

  • Ceramic Wirewound Construction: Provides high Q-factor and excellent stability.
  • 0805 Package Size: Compact size for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.
  • Excellent Solderability: Designed for easy and reliable soldering.

Benefits:

  • Improved RF Performance: High Q-factor enhances signal quality in RF applications.
  • Reduced Board Space: Compact size allows for denser circuit designs.
  • Stable Operation: Ceramic construction ensures stable performance over temperature and frequency.
  • Accurate Circuit Tuning: Tight tolerance enables precise circuit tuning and optimization.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The 0805CS-470XJLC has an inductance value of 47nH. Detailed electrical characteristics, including Q-factor, SRF, and DC resistance, can be found in the product datasheet from Coilcraft. This inductor is suitable for reflow soldering processes.

This chip inductor is an essential component for achieving optimal performance in high-frequency electronic circuits.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess