EN
  • EN
  • DE

0805PS-472KLC

Part No 0805PS-472KLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814736-0805PS-472KLC
Ultra Librarian 3D Model Ultra Librarian 0805PS-472KLC CAD Model

Description

The Coilcraft 0805PS-472KLC is a wirewound chip inductor designed for power supply applications. While categorized as 'Miscellaneous', the 'PS' in the part number indicates its specific use in power circuits. This inductor is used for filtering, energy storage, and impedance matching in power supplies and DC-DC converters.

Applications

  • DC-DC converters: Used in DC-DC converters for filtering, energy storage, and voltage regulation.
  • Power supplies: Employed in various power supply designs for filtering and reducing noise.
  • Buck converters: Utilized in buck converter circuits for energy storage and filtering.
  • Boost converters: Used in boost converter circuits for energy storage and voltage boosting.
  • Filtering circuits: Applied in filtering circuits to reduce noise and ripple in power lines.

Features

  • High current capacity: Designed to handle high current levels without saturation.
  • Low DCR: Low DC resistance (DCR) for minimal power loss and efficient energy transfer.
  • Wirewound construction: Wirewound construction for high inductance and excellent performance.
  • Shielded construction: Features shielded construction to minimize electromagnetic interference (EMI).
  • Compact size: Small 0805 package size for space-constrained applications.
  • RoHS compliant: Compliant with RoHS standards, ensuring that it does not contain hazardous substances.

Benefits

  • Efficient power conversion: Low DCR minimizes power loss, resulting in efficient power conversion.
  • Reduced EMI: Shielded construction minimizes EMI, reducing interference with other components.
  • Stable performance: Wirewound construction ensures stable performance over a wide range of operating conditions.
  • High current handling: Designed to handle high current levels, making it suitable for demanding power applications.
  • Compact design: Small 0805 package size allows for use in space-constrained power circuits.

Additional Details

The 0805PS-472KLC has an inductance value of 4.7μH. The 0805 refers to the physical dimensions (0.08 inch x 0.05 inch). The 'K' indicates a specific tolerance level (e.g., ±10%). The 'LC' portion is a Coilcraft-specific code related to packaging or other characteristics. Its technical specifications include the saturation current and the self-resonant frequency (SRF). The inductor is designed to meet industry standards for electrical and mechanical performance.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess